Anatech Electronics, Inc. 70 MHz LC Band Pass Filter AE70B11257

Description
70 MHz LC Band Pass Filter
Request a Quote
Description
70 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Band Pass Filter - AE70B11257 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Band Pass Filter
AE70B11257
70 MHz LC Band Pass Filter AE70B11257
70 MHz LC Band Pass Filter

70 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B11257
Product Name 70 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 8000 kHz
Insertion Loss 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details