Anatech Electronics, Inc. 700 MHz Ceramic Bandpass Filter AE700CB1770

Description
700 MHz Ceramic Bandpass Filter
Request a Quote
Description
700 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700 MHz Ceramic Bandpass Filter - AE700CB1770 - Anatech Electronics, Inc.
Garfield, NJ, United States
700 MHz Ceramic Bandpass Filter
AE700CB1770
700 MHz Ceramic Bandpass Filter AE700CB1770
700 MHz Ceramic Bandpass Filter

700 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE700CB1770
Product Name 700 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 700 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details