Anatech Electronics, Inc. 700 MHz LC Bandpass Filter with N-F connectors AE700B9509-NF

Description
700 MHz LC Bandpass Filter with N-F connectors
Request a Quote
Description
700 MHz LC Bandpass Filter with N-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700 MHz LC Bandpass Filter with N-F connectors - AE700B9509-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
700 MHz LC Bandpass Filter with N-F connectors
AE700B9509-NF
700 MHz LC Bandpass Filter with N-F connectors AE700B9509-NF
700 MHz LC Bandpass Filter with N-F connectors

700 MHz LC Bandpass Filter with N-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE700B9509-NF
Product Name 700 MHz LC Bandpass Filter with N-F connectors
Filter Type Bandpass
Fc 700 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details