Anatech Electronics, Inc. 7000 MHz Strip-Line Band Pass Filter AE7000SLB1004

Description
7000 MHz Strip-Line Band Pass Filter
Request a Quote
Description
7000 MHz Strip-Line Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7000 MHz Strip-Line Band Pass Filter - AE7000SLB1004 - Anatech Electronics, Inc.
Garfield, NJ, United States
7000 MHz Strip-Line Band Pass Filter
AE7000SLB1004
7000 MHz Strip-Line Band Pass Filter AE7000SLB1004
7000 MHz Strip-Line Band Pass Filter

7000 MHz Strip-Line Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7000SLB1004
Product Name 7000 MHz Strip-Line Band Pass Filter
Filter Type Bandpass
Fc 5000 to 9000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details