Anatech Electronics, Inc. 7.64 MHz LC Band Pass Filter AE7.64B5467

Description
7.64 MHz LC Band Pass Filter
Request a Quote
Description
7.64 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.64 MHz LC Band Pass Filter - AE7.64B5467 - Anatech Electronics, Inc.
Garfield, NJ, United States
7.64 MHz LC Band Pass Filter
AE7.64B5467
7.64 MHz LC Band Pass Filter AE7.64B5467
7.64 MHz LC Band Pass Filter

7.64 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7.64B5467
Product Name 7.64 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 7.64 MHz
Bandwidth 800 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details