Anatech Electronics, Inc. 7.5 MHz LC Bandpass Filter AE7.5B9596

Description
7.5 MHz LC Bandpass Filter
Request a Quote
Description
7.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.5 MHz LC Bandpass Filter - AE7.5B9596 - Anatech Electronics, Inc.
Garfield, NJ, United States
7.5 MHz LC Bandpass Filter
AE7.5B9596
7.5 MHz LC Bandpass Filter AE7.5B9596
7.5 MHz LC Bandpass Filter

7.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7.5B9596
Product Name 7.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 7.5 MHz
Bandwidth 3000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details