Anatech Electronics, Inc. 69 MHz LC Band Pass Filter AE69B11252

Description
69 MHz LC Band Pass Filter
Request a Quote
Description
69 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
69 MHz LC Band Pass Filter - AE69B11252 - Anatech Electronics, Inc.
Garfield, NJ, United States
69 MHz LC Band Pass Filter
AE69B11252
69 MHz LC Band Pass Filter AE69B11252
69 MHz LC Band Pass Filter

69 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE69B11252
Product Name 69 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 69 MHz
Bandwidth 78000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details