Anatech Electronics, Inc. 696 MHz Cavity Band Pass Filter AE695B10096

Description
696 MHz Cavity Band Pass Filter
Request a Quote
Description
696 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
696 MHz Cavity Band Pass Filter - AE695B10096 - Anatech Electronics, Inc.
Garfield, NJ, United States
696 MHz Cavity Band Pass Filter
AE695B10096
696 MHz Cavity Band Pass Filter AE695B10096
696 MHz Cavity Band Pass Filter

696 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE695B10096
Product Name 696 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 696 MHz
Bandwidth 16000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details