Anatech Electronics, Inc. 690 MHz Cavity Band Pass Filter AE690B11698

Description
690 MHz Cavity Band Pass Filter
Request a Quote
Description
690 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
690 MHz Cavity Band Pass Filter - AE690B11698 - Anatech Electronics, Inc.
Garfield, NJ, United States
690 MHz Cavity Band Pass Filter
AE690B11698
690 MHz Cavity Band Pass Filter AE690B11698
690 MHz Cavity Band Pass Filter

690 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE690B11698
Product Name 690 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 690 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details