Anatech Electronics, Inc. 677 MHz Cavity Band Pass Filter AE677B11192

Description
677 MHz Cavity Band Pass Filter
Request a Quote
Description
677 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
677 MHz Cavity Band Pass Filter - AE677B11192 - Anatech Electronics, Inc.
Garfield, NJ, United States
677 MHz Cavity Band Pass Filter
AE677B11192
677 MHz Cavity Band Pass Filter AE677B11192
677 MHz Cavity Band Pass Filter

677 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE677B11192
Product Name 677 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 677 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details