Anatech Electronics, Inc. 6775 MHz Cavity Band Pass Filter AE6775B12040

Description
6775 MHz Cavity Band Pass Filter
Request a Quote
Description
6775 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6775 MHz Cavity Band Pass Filter - AE6775B12040 - Anatech Electronics, Inc.
Garfield, NJ, United States
6775 MHz Cavity Band Pass Filter
AE6775B12040
6775 MHz Cavity Band Pass Filter AE6775B12040
6775 MHz Cavity Band Pass Filter

6775 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6775B12040
Product Name 6775 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6775 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details