Anatech Electronics, Inc. 670 MHz Cavity Band Pass Filter AE670B10364

Description
670 MHz Cavity Band Pass Filter
Request a Quote
Description
670 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
670 MHz Cavity Band Pass Filter - AE670B10364 - Anatech Electronics, Inc.
Garfield, NJ, United States
670 MHz Cavity Band Pass Filter
AE670B10364
670 MHz Cavity Band Pass Filter AE670B10364
670 MHz Cavity Band Pass Filter

670 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE670B10364
Product Name 670 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 670 MHz
Bandwidth 300000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details