Anatech Electronics, Inc. 668 MHz LC Bandpass Filter AE668B10392

Description
668 MHz LC Bandpass Filter
Request a Quote
Description
668 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
668 MHz LC Bandpass Filter - AE668B10392 - Anatech Electronics, Inc.
Garfield, NJ, United States
668 MHz LC Bandpass Filter
AE668B10392
668 MHz LC Bandpass Filter AE668B10392
668 MHz LC Bandpass Filter

668 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE668B10392
Product Name 668 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 668 MHz
Bandwidth 60000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details