Anatech Electronics, Inc. 662 MHz LC Band Pass Filter AE662B11248

Description
662 MHz LC Band Pass Filter
Request a Quote
Description
662 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
662 MHz LC Band Pass Filter - AE662B11248 - Anatech Electronics, Inc.
Garfield, NJ, United States
662 MHz LC Band Pass Filter
AE662B11248
662 MHz LC Band Pass Filter AE662B11248
662 MHz LC Band Pass Filter

662 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE662B11248
Product Name 662 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 662 MHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details