Anatech Electronics, Inc. 660 MHz LC Band Pass Filter AE660B11263

Description
660 MHz LC Band Pass Filter
Request a Quote
Description
660 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
660 MHz LC Band Pass Filter - AE660B11263 - Anatech Electronics, Inc.
Garfield, NJ, United States
660 MHz LC Band Pass Filter
AE660B11263
660 MHz LC Band Pass Filter AE660B11263
660 MHz LC Band Pass Filter

660 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE660B11263
Product Name 660 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 660 MHz
Bandwidth 4000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details