Anatech Electronics, Inc. 65 MHz LC Bandpass Filter AE65B5339

Description
65 MHz LC Bandpass Filter
Request a Quote
Description
65 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65 MHz LC Bandpass Filter - AE65B5339 - Anatech Electronics, Inc.
Garfield, NJ, United States
65 MHz LC Bandpass Filter
AE65B5339
65 MHz LC Bandpass Filter AE65B5339
65 MHz LC Bandpass Filter

65 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE65B5339
Product Name 65 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 65 MHz
Bandwidth 34000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details