Anatech Electronics, Inc.
650 MHz Band Pass Filter
AE650B11680
Description
650 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
650 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE650B11680 |
|
Product Name
|
650 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
650 MHz
|
|
Bandwidth
|
50000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10856 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
900000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3338 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1937 MHz
Bandwidth
15000 kHz
View Details