Anatech Electronics, Inc. 64 MHz LC Band Pass Filter AE64B5452

Description
64 MHz LC Band Pass Filter
Request a Quote
Description
64 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64 MHz LC Band Pass Filter - AE64B5452 - Anatech Electronics, Inc.
Garfield, NJ, United States
64 MHz LC Band Pass Filter
AE64B5452
64 MHz LC Band Pass Filter AE64B5452
64 MHz LC Band Pass Filter

64 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE64B5452
Product Name 64 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 64 MHz
Bandwidth 23000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details