Anatech Electronics, Inc. 6480 MHz Cavity Band Pass Filter AE6480B12006

Description
6480 MHz Cavity Band Pass Filter
Request a Quote
Description
6480 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6480 MHz Cavity Band Pass Filter - AE6480B12006 - Anatech Electronics, Inc.
Garfield, NJ, United States
6480 MHz Cavity Band Pass Filter
AE6480B12006
6480 MHz Cavity Band Pass Filter AE6480B12006
6480 MHz Cavity Band Pass Filter

6480 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6480B12006
Product Name 6480 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6480 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details