Anatech Electronics, Inc. 6470 MHz Cavity Bandpass Filter AE6470B11551

Description
6470 MHz Cavity Bandpass Filter
Request a Quote
Description
6470 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6470 MHz Cavity Bandpass Filter - AE6470B11551 - Anatech Electronics, Inc.
Garfield, NJ, United States
6470 MHz Cavity Bandpass Filter
AE6470B11551
6470 MHz Cavity Bandpass Filter AE6470B11551
6470 MHz Cavity Bandpass Filter

6470 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6470B11551
Product Name 6470 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 6470 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details