Anatech Electronics, Inc. 644.5 MHz Cavity Band Pass Filter AE644B11730

Description
644.5 MHz Cavity Band Pass Filter
Request a Quote
Description
644.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
644.5 MHz Cavity Band Pass Filter - AE644B11730 - Anatech Electronics, Inc.
Garfield, NJ, United States
644.5 MHz Cavity Band Pass Filter
AE644B11730
644.5 MHz Cavity Band Pass Filter AE644B11730
644.5 MHz Cavity Band Pass Filter

644.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE644B11730
Product Name 644.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 644 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details