Anatech Electronics, Inc. 640 MHz Cavity Band Pass Filter AE640B10908

Description
640 MHz Cavity Band Pass Filter
Request a Quote
Description
640 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
640 MHz Cavity Band Pass Filter - AE640B10908 - Anatech Electronics, Inc.
Garfield, NJ, United States
640 MHz Cavity Band Pass Filter
AE640B10908
640 MHz Cavity Band Pass Filter AE640B10908
640 MHz Cavity Band Pass Filter

640 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE640B10908
Product Name 640 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 640 MHz
Bandwidth 140000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details