Anatech Electronics, Inc. 610 MHz LC Band Pass Filter AE610B11262

Description
610 MHz LC Band Pass Filter
Request a Quote
Description
610 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
610 MHz LC Band Pass Filter - AE610B11262 - Anatech Electronics, Inc.
Garfield, NJ, United States
610 MHz LC Band Pass Filter
AE610B11262
610 MHz LC Band Pass Filter AE610B11262
610 MHz LC Band Pass Filter

610 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE610B11262
Product Name 610 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 610 MHz
Bandwidth 4000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details