Anatech Electronics, Inc. 60 MHz SMT Band Pass Filter AE60LB11915

Description
60 MHz SMT Band Pass Filter
Request a Quote
Description
60 MHz SMT Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz SMT Band Pass Filter - AE60LB11915 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz SMT Band Pass Filter
AE60LB11915
60 MHz SMT Band Pass Filter AE60LB11915
60 MHz SMT Band Pass Filter

60 MHz SMT Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60LB11915
Product Name 60 MHz SMT Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 4000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details