Anatech Electronics, Inc. 60 MHz LC Bandpass Filter AE60B9603

Description
60 MHz LC Bandpass Filter
Request a Quote
Description
60 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Bandpass Filter - AE60B9603 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Bandpass Filter
AE60B9603
60 MHz LC Bandpass Filter AE60B9603
60 MHz LC Bandpass Filter

60 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B9603
Product Name 60 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details