Anatech Electronics, Inc. 60 MHz LC Band Pass Filter AE60B5435

Description
60 MHz LC Band Pass Filter
Request a Quote
Description
60 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Band Pass Filter - AE60B5435 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Band Pass Filter
AE60B5435
60 MHz LC Band Pass Filter AE60B5435
60 MHz LC Band Pass Filter

60 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B5435
Product Name 60 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 8000 kHz
Insertion Loss 4.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details