Anatech Electronics, Inc. 60 MHz LC Band Pass Filter AE60B11176

Description
60 MHz LC Band Pass Filter
Request a Quote
Description
60 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Band Pass Filter - AE60B11176 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Band Pass Filter
AE60B11176
60 MHz LC Band Pass Filter AE60B11176
60 MHz LC Band Pass Filter

60 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B11176
Product Name 60 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 4000 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details