Anatech Electronics, Inc. 60 MHz LC Band Pass Filter AE60B11170

Description
60 MHz LC Band Pass Filter
Request a Quote
Description
60 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Band Pass Filter - AE60B11170 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Band Pass Filter
AE60B11170
60 MHz LC Band Pass Filter AE60B11170
60 MHz LC Band Pass Filter

60 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B11170
Product Name 60 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details