Anatech Electronics, Inc.
60 MHz Band Pass Filter
AE60B10368
Description
60 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
60 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE60B10368 |
|
Product Name
|
60 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
60 MHz
|
|
Bandwidth
|
16000 kHz
|
|
Insertion Loss
|
1.3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
395 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1932 MHz
Bandwidth
445000 kHz
View Details