Anatech Electronics, Inc.
608 MHz Band Pass Filter
AE608B9621
Description
608 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
608 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE608B9621 |
|
Product Name
|
608 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
608 MHz
|
|
Bandwidth
|
60000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2610 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
40000 kHz
View Details