Anatech Electronics, Inc. 6.137 MHz LC Band Pass Filter AE6.137B5735

Description
6.137 MHz LC Band Pass Filter
Request a Quote
Description
6.137 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.137 MHz LC Band Pass Filter - AE6.137B5735 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.137 MHz LC Band Pass Filter
AE6.137B5735
6.137 MHz LC Band Pass Filter AE6.137B5735
6.137 MHz LC Band Pass Filter

6.137 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6.137B5735
Product Name 6.137 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 6.14 MHz
Bandwidth 800 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details