Anatech Electronics, Inc. 5 MHz LC Band Pass Filter AE5B5367

Description
5 MHz LC Band Pass Filter
Request a Quote
Description
5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz LC Band Pass Filter - AE5B5367 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz LC Band Pass Filter
AE5B5367
5 MHz LC Band Pass Filter AE5B5367
5 MHz LC Band Pass Filter

5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5B5367
Product Name 5 MHz LC Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details