Anatech Electronics, Inc.
5 MHz LC Bandpass Filter
AE5B10717
Description
5 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
5 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE5B10717 |
|
Product Name
|
5 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
5 MHz
|
|
Bandwidth
|
28.8 kHz
|
|
Insertion Loss
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5775 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Fc
2315 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
220000 kHz
View Details