Anatech Electronics, Inc. 5865 MHz WIFI Cavity Band Pass Filter AE5865B1394

Description
5865 MHz WIFI Cavity Band Pass Filter
Request a Quote
Description
5865 MHz WIFI Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5865 MHz WIFI Cavity Band Pass Filter - AE5865B1394 - Anatech Electronics, Inc.
Garfield, NJ, United States
5865 MHz WIFI Cavity Band Pass Filter
AE5865B1394
5865 MHz WIFI Cavity Band Pass Filter AE5865B1394
5865 MHz WIFI Cavity Band Pass Filter

5865 MHz WIFI Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5865B1394
Product Name 5865 MHz WIFI Cavity Band Pass Filter
Filter Type Bandpass
Fc 5865 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details