Anatech Electronics, Inc. 584 MHz LC Band Pass Filter AE584B11193

Description
584 MHz LC Band Pass Filter
Request a Quote
Description
584 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
584 MHz LC Band Pass Filter - AE584B11193 - Anatech Electronics, Inc.
Garfield, NJ, United States
584 MHz LC Band Pass Filter
AE584B11193
584 MHz LC Band Pass Filter AE584B11193
584 MHz LC Band Pass Filter

584 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE584B11193
Product Name 584 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 584 MHz
Bandwidth 228000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details