Anatech Electronics, Inc. 5800 MHz Cavity Band Pass Filter AE5800B11890

Description
5800 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5800 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Cavity Band Pass Filter - AE5800B11890 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Cavity Band Pass Filter
AE5800B11890
5800 MHz Cavity Band Pass Filter AE5800B11890
5800 MHz Cavity Band Pass Filter for WIFI

5800 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5800B11890
Product Name 5800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details