Anatech Electronics, Inc. 5750 MHz WiFi Cavity Filter AE5750B11307

Description
5750 MHz WiFi Cavity Filter
Request a Quote
Description
5750 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5750 MHz WiFi Cavity Filter - AE5750B11307 - Anatech Electronics, Inc.
Garfield, NJ, United States
5750 MHz WiFi Cavity Filter
AE5750B11307
5750 MHz WiFi Cavity Filter AE5750B11307
5750 MHz WiFi Cavity Filter

5750 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5750B11307
Product Name 5750 MHz WiFi Cavity Filter
Fc 5750 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details