Anatech Electronics, Inc. 5740 MHz Cavity Band Pass Filter AE5740B12038

Description
5495 MHz Cavity Band Pass Filter
Request a Quote
Description
5495 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5740 MHz Cavity Band Pass Filter - AE5740B12038 - Anatech Electronics, Inc.
Garfield, NJ, United States
5740 MHz Cavity Band Pass Filter
AE5740B12038
5740 MHz Cavity Band Pass Filter AE5740B12038
5495 MHz Cavity Band Pass Filter

5495 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5740B12038
Product Name 5740 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5495 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details