Anatech Electronics, Inc. 572 MHz LC Lowpass FIlter AE572L9242

Description
572 MHz LC Lowpass FIlter
Request a Quote
Description
572 MHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
572 MHz LC Lowpass FIlter - AE572L9242 - Anatech Electronics, Inc.
Garfield, NJ, United States
572 MHz LC Lowpass FIlter
AE572L9242
572 MHz LC Lowpass FIlter AE572L9242
572 MHz LC Lowpass FIlter

572 MHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE572L9242
Product Name 572 MHz LC Lowpass FIlter
Filter Type Low Pass
Fc 572 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details