Anatech Electronics, Inc. 5720 MHz Cavity Band Pass Filter AE5720B11891

Description
5720 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5720 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5720 MHz Cavity Band Pass Filter - AE5720B11891 - Anatech Electronics, Inc.
Garfield, NJ, United States
5720 MHz Cavity Band Pass Filter
AE5720B11891
5720 MHz Cavity Band Pass Filter AE5720B11891
5720 MHz Cavity Band Pass Filter for WIFI

5720 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5720B11891
Product Name 5720 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5720 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details