Anatech Electronics, Inc. 5700 MHz Band Pass Filter AE5700B11310

Description
5700 MHz Band Pass Filter
Request a Quote
Description
5700 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz Band Pass Filter - AE5700B11310 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz Band Pass Filter
AE5700B11310
5700 MHz Band Pass Filter AE5700B11310
5700 MHz Band Pass Filter

5700 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5700B11310
Product Name 5700 MHz Band Pass Filter
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details