Anatech Electronics, Inc. 5650 MHz Cavity Bandpass Filter AE5650B12178

Description
5650 MHz Cavity Bandpass Filter
Request a Quote
Description
5650 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5650 MHz Cavity Bandpass Filter - AE5650B12178 - Anatech Electronics, Inc.
Garfield, NJ, United States
5650 MHz Cavity Bandpass Filter
AE5650B12178
5650 MHz Cavity Bandpass Filter AE5650B12178
5650 MHz Cavity Bandpass Filter

5650 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5650B12178
Product Name 5650 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5650 MHz
Bandwidth 500000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details