Anatech Electronics, Inc.
560 MHz Band Pass Filter
AE560B11167
Description
560 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
560 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE560B11167 |
|
Product Name
|
560 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
560 MHz
|
|
Bandwidth
|
8000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5785 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
13750 MHz
Bandwidth
1.50E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1928 MHz
Bandwidth
455000 kHz
View Details