Anatech Electronics, Inc. 5495 MHz Cavity Band Pass Filter AE5495B12037

Description
5495 MHz Cavity Band Pass Filter
Request a Quote
Description
5495 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5495 MHz Cavity Band Pass Filter - AE5495B12037 - Anatech Electronics, Inc.
Garfield, NJ, United States
5495 MHz Cavity Band Pass Filter
AE5495B12037
5495 MHz Cavity Band Pass Filter AE5495B12037
5495 MHz Cavity Band Pass Filter

5495 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5495B12037
Product Name 5495 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5495 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details