Anatech Electronics, Inc. 548 MHz Band Pass Filter with SMA-F connectors AE548B9620-S

Description
548 MHz Band Pass Filter with SMA-F connectors
Request a Quote
Description
548 MHz Band Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
548 MHz Band Pass Filter with SMA-F connectors - AE548B9620-S - Anatech Electronics, Inc.
Garfield, NJ, United States
548 MHz Band Pass Filter with SMA-F connectors
AE548B9620-S
548 MHz Band Pass Filter with SMA-F connectors AE548B9620-S
548 MHz Band Pass Filter with SMA-F connectors

548 MHz Band Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE548B9620-S
Product Name 548 MHz Band Pass Filter with SMA-F connectors
Filter Type Bandpass
Fc 548 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details