Anatech Electronics, Inc. 539 MHz Cavity Band Pass Filter AE539B11611

Description
539 MHz Cavity Band Pass Filter
Request a Quote
Description
539 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
539 MHz Cavity Band Pass Filter - AE539B11611 - Anatech Electronics, Inc.
Garfield, NJ, United States
539 MHz Cavity Band Pass Filter
AE539B11611
539 MHz Cavity Band Pass Filter AE539B11611
539 MHz Cavity Band Pass Filter

539 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE539B11611
Product Name 539 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 539 MHz
Bandwidth 138000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details