Anatech Electronics, Inc. 5344 MHz Cavity Band Pass Filter AE5344B9120

Description
5344 MHz Cavity Band Pass Filter
Request a Quote
Description
5344 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5344 MHz Cavity Band Pass Filter - AE5344B9120 - Anatech Electronics, Inc.
Garfield, NJ, United States
5344 MHz Cavity Band Pass Filter
AE5344B9120
5344 MHz Cavity Band Pass Filter AE5344B9120
5344 MHz Cavity Band Pass Filter

5344 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5344B9120
Product Name 5344 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 4.08E6 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details