Anatech Electronics, Inc. 5344 MHz Cavity Band Pass Filter AE5344B6895

Description
5344 MHz Cavity Band Pass Filter
Request a Quote
Description
5344 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5344 MHz Cavity Band Pass Filter - AE5344B6895 - Anatech Electronics, Inc.
Garfield, NJ, United States
5344 MHz Cavity Band Pass Filter
AE5344B6895
5344 MHz Cavity Band Pass Filter AE5344B6895
5344 MHz Cavity Band Pass Filter

5344 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5344B6895
Product Name 5344 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details