Anatech Electronics, Inc. 5250 MHz Cavity Band Pass Filter AE5250B11921

Description
5250 MHz Cavity Band Pass Filter
Request a Quote
Description
5250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5250 MHz Cavity Band Pass Filter - AE5250B11921 - Anatech Electronics, Inc.
Garfield, NJ, United States
5250 MHz Cavity Band Pass Filter
AE5250B11921
5250 MHz Cavity Band Pass Filter AE5250B11921
5250 MHz Cavity Band Pass Filter

5250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5250B11921
Product Name 5250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details