Anatech Electronics, Inc. 515 MHz Cavity Band Pass Filter AE515B10093

Description
515 MHz Cavity Band Pass Filter
Request a Quote
Description
515 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
515 MHz Cavity Band Pass Filter - AE515B10093 - Anatech Electronics, Inc.
Garfield, NJ, United States
515 MHz Cavity Band Pass Filter
AE515B10093
515 MHz Cavity Band Pass Filter AE515B10093
515 MHz Cavity Band Pass Filter

515 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE515B10093
Product Name 515 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 515 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details